IC USB3.1 GEN2 HUB TYPE C 100VQF
USB Hub Controller USB 2.0, USB 3.2 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
IC USB3.1 GEN2 HUB TYPE C 100VQF
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB7206CT/KDXD01 | USB7206CT/KDXD01 | USB7206CT/KDXD01 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB |
| Device Type | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V |