MaxLinear, Inc. I/O Expanders XRA1206IG16-F

Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 1016-1717-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
1016-1717-5-ND
I/O Expanders 1016-1717-5-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1206IG16-F
400KHZ Interface Transceiver IC 749-XRA1206IG16-F
IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: XRA1206IG16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1206IG16-F can be used for catalog matching and distributor lookup.

IC XPND 400KHZ I2C SMBUS 16TSSOP Product overview: XRA1206IG16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1206IG16-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - XRA1206IG16-F - 044044-XRA1206IG16-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1206IG16-F
044044-XRA1206IG16-F
Interface - Interface - I/O Expanders - XRA1206IG16-F 044044-XRA1206IG16-F
Manufacturer: Exar Corporation Win Source Part Number: 044044-XRA1206IG16-F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044044-XRA1206IG16-F
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1206IG16-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1206IG16-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1206IG16-F
IC XPND 400KHZ I2C SMBUS 16TSSOP

IC XPND 400KHZ I2C SMBUS 16TSSOP

Supplier's Site
I/O Expanders - XRA1206IG16-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1206IG16-F
I/O Expanders XRA1206IG16-F
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1717-5-ND 749-XRA1206IG16-F 044044-XRA1206IG16-F XRA1206IG16-F XRA1206IG16-F
Product Name I/O Expanders 400KHZ Interface Transceiver IC Interface - Interface - I/O Expanders - XRA1206IG16-F Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V Other; 1.65 V ~ 3.6 V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1907272 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Quad Interface Transceiver IC - 710-100114FC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers