MaxLinear, Inc. I/O Expanders XRA1200PIL16-F

Description
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)
Request a Quote Datasheet
Description
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 1016-1709-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
1016-1709-ND
I/O Expanders 1016-1709-ND
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - I/O Expanders - XRA1200PIL16-F - 1282315-XRA1200PIL16-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1200PIL16-F
1282315-XRA1200PIL16-F
Interface - Interface - I/O Expanders - XRA1200PIL16-F 1282315-XRA1200PIL16-F
Manufacturer: Exar Corporation Win Source Part Number: 1282315-XRA1200PIL16 -F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.65 V ~ 3.6 V Interface: I2C, SMBus Number of I/O: 8 Interrupt Output: Yes Family Name: XRA1200P Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Clock Frequency: 400kHz Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): MAX7315ATE+T; MAX7315ATE+TG05; MAX7315ATE+TG071; Introduction Date: September 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1282315-XRA1200PIL16-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.65 V ~ 3.6 V
Interface: I2C, SMBus
Number of I/O: 8
Interrupt Output: Yes
Family Name: XRA1200P
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Clock Frequency: 400kHz
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): MAX7315ATE+T; MAX7315ATE+TG05; MAX7315ATE+TG071;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1200PIL16-F
400KHZ Interface Transceiver IC 749-XRA1200PIL16-F
IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1200PIL16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200PIL16-F can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1200PIL16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200PIL16-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - XRA1200PIL16-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1200PIL16-F
I/O Expanders XRA1200PIL16-F
I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1200PIL16-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1200PIL16-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1200PIL16-F
IC XPNDR 400KHZ I2C SMBUS 16QFN

IC XPNDR 400KHZ I2C SMBUS 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1016-1709-ND 1282315-XRA1200PIL16-F 749-XRA1200PIL16-F XRA1200PIL16-F XRA1200PIL16-F
Product Name I/O Expanders Interface - Interface - I/O Expanders - XRA1200PIL16-F 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65 V ~ 3.6 V Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Sensor and Detector Interfaces - AD9846AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details