USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)
USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)
IC CONTROLLER USB 24QFN
IC CONTROLLER USB 24QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2SERA10CFK-ND | USB2SERA10CFK | USB2SERA10CFK | USB2SERA10CFK |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; UART | UART | UART | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |