Win Source Part Number: 1342812-USB7206/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.09V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB7206
Product Status: Obsolete
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
USB Interface IC 100 VQFN 12X12X0.9mm TRAY
USB3.1 GEN2 HUB_NO PD_NO TYPE C
USB3.1 GEN2 HUB_NO PD_NO TYPE C
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342812-USB7206/KDX | 150-USB7206/KDX-ND | USB7206/KDX | USB7206/KDX | USB7206/KDX | USB7206/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.09V ~ 3.6V | Other; 1.09V ~ 3.6V | 3.6V; Other; 1.09V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | USB; USB |