Manufacturer: Microchip Technology
Win Source Part Number: 805441-USB3813I-1080
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Supplier Device Package: 30-WLCSP (2.90x2.50)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: USB3813
USB Interface IC USB 2.0 Hi-Spd 3-pt Hub Cntlr
IC USB 2.0 HUB CTLR 3PORT 30CSP
USB Hub Controller USB 2.0 USB Interface 30-WLCSP (2.90x2.50)
IC USB 2.0 HUB CTLR 3PORT 30CSP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 805441-USB3813I-1080XY-TR | USB3813I-1080XY-TR | USB3813I-1080XY-TR | USB3813I-1080XY-TR | USB3813I-1080XY-TR |
| Product Name | Interface - Interface - Controllers - USB3813I-1080XY-TR | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |