Win Source Part Number: 979842-XR21B1424IV64
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Base Product Number: XR21B1424
IC USB HID-UART BRIDG 4CH 64LQFP
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
IC USB HID-UART BRIDG 4CH 64LQFP
IC USB HID-UART BRIDG 4CH 64LQFP
IC USB HID-UART BRIDG 4CH 64LQFP
IC USB HID-UART BRIDG 4CH 64LQFP
USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
USB Interface IC 4 CH FS USB UART 512 Byte TX/RX FIFOs
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 979842-XR21B1424IV64TR-F | 1016-XR21B1424IV64TR-FDKR-ND | XR21B1424IV64TR-F | XR21B1424IV64TR-F | XR21B1424IV64TR-F | XR21B1424IV64TR-F | XR21B1424IV64TR-F |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; UART | UART | UART | USB; USB | UART |