Microchip Technology, Inc. Controllers USB5534B-5000JZX

Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5534B-5000JZX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - USB5534B-5000JZX - 805833-USB5534B-5000JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5534B-5000JZX
805833-USB5534B-5000JZX
Interface - Interface - Controllers - USB5534B-5000JZX 805833-USB5534B-5000JZX
Manufacturer: Microchip Technology Win Source Part Number: 805833-USB5534B-5000 JZX Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.25V, 3.3V Part Number Series: USB5534B

Manufacturer: Microchip Technology
Win Source Part Number: 805833-USB5534B-5000JZX
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.25V, 3.3V
Part Number Series: USB5534B

Buy Now
USB Interface IC 4-Port Super Speed USB3 Hub Controller - 536-USB5534B-5000JZX - Utmel Electronic Limited
Hong Kong, China
USB Interface IC 4-Port Super Speed USB3 Hub Controller
536-USB5534B-5000JZX
USB Interface IC 4-Port Super Speed USB3 Hub Controller 536-USB5534B-5000JZX
USB Interface IC 4-Port Super Speed USB3 Hub Controller

USB Interface IC 4-Port Super Speed USB3 Hub Controller

Supplier's Site
Controllers USB5534B-5000JZX
IC HUB CTLR USB 3.0 64QFN

IC HUB CTLR USB 3.0 64QFN

Supplier's Site Datasheet
Interface - Controllers - USB5534B-5000JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5534B-5000JZX
Interface - Controllers USB5534B-5000JZX
IC HUB CTLR USB 3.0 64QFN

IC HUB CTLR USB 3.0 64QFN

Supplier's Site Datasheet
Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip - 12X8839 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip
12X8839
Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip 12X8839
USB HUB CONTROLLER, 5GBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.22V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:1.5Mbps; No. of Ports:4 Port RoHS Compliant: Yes

USB HUB CONTROLLER, 5GBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:1.22V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:1.5Mbps; No. of Ports:4 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB5534B-5000JZX
USB Interface IC USB5534B-5000JZX
USB Interface IC 4-Port Super Speed USB3 Hub Controller

USB Interface IC 4-Port Super Speed USB3 Hub Controller

Buy Now Datasheet
Controllers - USB5534B-5000JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5534B-5000JZX
Controllers USB5534B-5000JZX
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5534B-5000JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5534B-5000JZX
Integrated Circuits (ICs) - Interface - Controllers USB5534B-5000JZX
IC HUB CTLR USB 3.0 64QFN

IC HUB CTLR USB 3.0 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5534B-5000JZX-ND 805833-USB5534B-5000JZX 536-USB5534B-5000JZX USB5534B-5000JZX USB5534B-5000JZX 12X8839 USB5534B-5000JZX USB5534B-5000JZX USB5534B-5000JZX
Product Name Controllers Interface - Interface - Controllers - USB5534B-5000JZX USB Interface IC 4-Port Super Speed USB3 Hub Controller Controllers Interface - Controllers Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB USB; USB USB; USB USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.3V Other; 1.25V~ 3.3V -3.3V; 3V; Other; 1.25V Other; 1.25V, 3.3V Other; 1.22V 3.3V; Other; 1.25V, 3.3V 3.3V; Other
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 70 C (32 to 158 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHC126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details