Manufacturer: Microchip Technology
Win Source Part Number: 852629-USB5807T/KD
Features: Interface
Package: Reel - TR
Family Name: USB5807
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: USB5807T/KDDKR, USB5807T/KD-ND, USB5807T/KDTR, USB5807T/KDCT
USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
USB Interface IC USB3.1, Gen 1 / 5 Gbps, 7 port hub, USB C Mux, USB Type A port for Upstream
USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
IC HUB CONTROLLER USB 100-VQFN
IC HUB CONTROLLER USB 100-VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852629-USB5807T/KD | USB5807T/KDTR-ND | USB5807T/KD | USB5807T/KD | USB5807T/KD | USB5807T/KD |
| Product Name | Interface - Interface - Controllers - USB5807T/KD | Controllers | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Technology | USB; SPI | SPI; SPI | SPI; SPI | USB; USB | ||
| Supply Voltage | 1.2V; 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |