Manufacturer: Microchip Technology
Win Source Part Number: 902336-USB3503T-I/ML
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB3503
Categories: Integrated Circuits (ICs)
Case / Package: 32-SQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: USB3503T-I/MLTR, USB3503T-I/ML-ND, USB3503T-I/MLDKR, USB3503T-I/MLCT
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
IC HUB CTLR USB 2.0 HSIC 32QFN
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Interface IC USB 2.0 Hub Cntrllr
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902336-USB3503T-I/ML | USB3503T-I/MLTR-ND | USB3503T-I/ML | USB3503T-I/ML | USB3503T-I/ML | USB3503T-I/ML | USB3503T-I/ML |
| Product Name | Interface - Interface - Controllers - USB3503T-I/ML | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 32-SQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | SQFN-32 | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |