Microchip USB3503-I/ML Controller IC
Microchip USB3503-I/ML Controller IC
Microchip USB3503-I/ML Controller IC
Manufacturer: Microchip Technology
Win Source Part Number: 902335-USB3503-I/ML
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Family Name: USB3503
Categories: Integrated Circuits (ICs)
Case / Package: 32-SQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
USB Interface IC USB 2.0 Hub Cntrllr
IC HUB CTLR USB 2.0 HSIC 32QFN
IC HUB CTLR USB 2.0 HSIC 32QFN
USB HUB CONTROLLER, USB 2.0, SQFN-32; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:32Pins; Data Rate:1Mbps; No. of Ports:3 Port; RoHS Compliant: Yes
USB HUB CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:32Pins; Data Rate:1Mbps; No. of Ports:3 Port RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8696202P | 8696202 | 902335-USB3503-I/ML | USB3503-I/ML-ND | USB3503-I/ML | USB3503-I/ML | USB3503-I/ML | USB3503-I/ML | USB3503-I/ML | 57AC4321 |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - USB3503-I/ML | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers | Usb Hub Controller, Usb 2.0, Sqfn-32; Usb Ic Type Microchip |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | |||||||
| Device Type | Controller | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |