Microchip Technology, Inc. Interface - Interface - Controllers - USB2532I-1080AENTR USB2532I-1080AENTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 902329-USB2532I-1080 AENTR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Family Name: USB2532 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902329-USB2532I-1080 AENTR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Family Name: USB2532 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2532I-1080AENTR - 902329-USB2532I-1080AENTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2532I-1080AENTR
902329-USB2532I-1080AENTR
Interface - Interface - Controllers - USB2532I-1080AENTR 902329-USB2532I-1080AENTR
Manufacturer: Microchip Technology Win Source Part Number: 902329-USB2532I-1080 AENTR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Family Name: USB2532 Categories: Integrated Circuits (ICs) Case / Package: 36-SQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902329-USB2532I-1080AENTR
Series: flexPWR™
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB2532
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - USB2532I-1080AENTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2532I-1080AENTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2532I-1080AENTR
Integrated Circuits (ICs) - Interface - Controllers USB2532I-1080AENTR
IC USB 2.0 HUB CTLR 2PORT 36SQFN

IC USB 2.0 HUB CTLR 2PORT 36SQFN

Supplier's Site
Controllers - USB2532I-1080AENTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
USB2532I-1080AENTR
Interface - Controllers USB2532I-1080AENTR
IC USB 2.0 HUB CTLR 2PORT 36SQFN

IC USB 2.0 HUB CTLR 2PORT 36SQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2532I-1080AENTR
USB Interface IC USB2532I-1080AENTR
USB Interface IC 2-pt USB2.0 Hub Cntl Industrial Temp

USB Interface IC 2-pt USB2.0 Hub Cntl Industrial Temp

Buy Now Datasheet
IC USB 2.0 HUB CTLR 2PORT 36SQFN

IC USB 2.0 HUB CTLR 2PORT 36SQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 902329-USB2532I-1080AENTR USB2532I-1080AENTR-ND USB2532I-1080AENTR USB2532I-1080AENTR USB2532I-1080AENTR USB2532I-1080AENTR USB2532I-1080AENTR
Product Name Interface - Interface - Controllers - USB2532I-1080AENTR Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers USB Interface IC Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 36-SQFN (6x6) 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad 36-VFQFN Exposed Pad SQFN-32 36-VFQFN Exposed Pad
Technology USB USB; USB USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details