Microchip Technology, Inc. Interface - Interface - Controllers - USB3300-EZK USB3300-EZK

Description
Manufacturer: Microchip Technology Win Source Part Number: 090162-USB3300-EZK Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Family Name: USB3300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB3300-EZK-TR; Introduction Date: June 28, 2002 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090162-USB3300-EZK Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Family Name: USB3300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB3300-EZK-TR; Introduction Date: June 28, 2002 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB3300-EZK - 090162-USB3300-EZK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB3300-EZK
090162-USB3300-EZK
Interface - Interface - Controllers - USB3300-EZK 090162-USB3300-EZK
Manufacturer: Microchip Technology Win Source Part Number: 090162-USB3300-EZK Packaging: Reel - TR Protocol: USB Standards: USB 2.0, OTG Family Name: USB3300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): USB3300-EZK-TR; Introduction Date: June 28, 2002 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 090162-USB3300-EZK
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0, OTG
Family Name: USB3300
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): USB3300-EZK-TR;
Introduction Date: June 28, 2002
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
USB Interface ICs - 1785255 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1785255
USB Interface ICs 1785255
Microchip USB3300-EZK Transceiver IC

Microchip USB3300-EZK Transceiver IC

Supplier's Site
USB Interface ICs - 7729629 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729629
USB Interface ICs 7729629
Microchip USB3300-EZK Transceiver IC

Microchip USB3300-EZK Transceiver IC

Supplier's Site
USB Interface ICs - 7729629P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729629P
USB Interface ICs 7729629P
Microchip USB3300-EZK Transceiver IC

Microchip USB3300-EZK Transceiver IC

Supplier's Site
Interface - Transceiver - USB3300-EZK - Richardson RFPD
Downers Grove, IL, United States
Interface - Transceiver
USB3300-EZK
Interface - Transceiver USB3300-EZK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Controllers - 638-1034-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1034-ND
Controllers 638-1034-ND
USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)

USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers - USB3300-EZK - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB3300-EZK
Controllers USB3300-EZK
IC USB HOST/OTG PHY ULPI 32-QFN

IC USB HOST/OTG PHY ULPI 32-QFN

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
USB3300-EZK
Interface - Controllers USB3300-EZK
IC USB HOST/OTG PHY ULPI 32-QFN

IC USB HOST/OTG PHY ULPI 32-QFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB3300-EZK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB3300-EZK
Communication Interface Chip/UART/485/232 >> USB ICs USB3300-EZK
Controller ULPI QFN-32-EP(5x5) USB ICs ROHS

Controller ULPI QFN-32-EP(5x5) USB ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB3300-EZK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB3300-EZK
Integrated Circuits (ICs) - Interface - Controllers USB3300-EZK
IC USB HOST/OTG PHY ULPI 32-QFN

IC USB HOST/OTG PHY ULPI 32-QFN

Supplier's Site
USB Interface IC - USB3300-EZK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3300-EZK
USB Interface IC USB3300-EZK
USB Interface IC USB 2.0 PHY ULPI

USB Interface IC USB 2.0 PHY ULPI

Buy Now Datasheet
Controllers - USB3300-EZK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB3300-EZK
Controllers USB3300-EZK
USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)

USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)

Buy Now Datasheet
Usb Phy Tx Rx, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip - 70W0992 - Newark, An Avnet Company
Chicago, IL, United States
Usb Phy Tx Rx, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip
70W0992
Usb Phy Tx Rx, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip 70W0992
USB PHY TX RX, 480MBPS, -40 TO 85DEG C; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

USB PHY TX RX, 480MBPS, -40 TO 85DEG C; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 090162-USB3300-EZK 1785255 7729629P USB3300-EZK 638-1034-ND USB3300-EZK USB3300-EZK USB3300-EZK USB3300-EZK USB3300-EZK USB3300-EZK 70W0992
Product Name Interface - Interface - Controllers - USB3300-EZK USB Interface ICs USB Interface ICs Interface - Transceiver Controllers Controllers Interface - Controllers Communication Interface Chip/UART/485/232 >> USB ICs Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Usb Phy Tx Rx, 480Mbps, -40 To 85Deg C; Usb Ic Type Microchip
Supply Voltage Other; 3 V ~ 3.6 V 3.3V; Other; 3.3 v 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V~3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-QFN (5x5) QFNL; Qfn 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad QFNL QFN-32 32-VFQFN Exposed Pad QFN
Technology USB USB USB; ULPI ULPI ULPI USB USB; USB ULPI USB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2433-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers