RS232 Controller I²C, SPI Interface 40-QFN (6x6)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904060-XR20V2170IL40
Operating Temperature Range: -40°C ~ 85°C
Features: RS232 Controller - I²C, SPI Interface 40-QFN (6x6)
Package: Tray
Package: 40-VFQFN Exposed Pad
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-1478, XR20V2170IL40-F-ND, XR20V2170IL40F
IC UART/TXRX I2C/SPI RS232 40QFN
IC UART/TXRX I2C/SPI RS232 40QFN
RS232 Controller I²C, SPI Interface 40-QFN (6x6)
IC UART/TXRX I2C/SPI RS232 40QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1478-ND | 904060-XR20V2170IL40-F | XR20V2170IL40-F | XR20V2170IL40-F | XR20V2170IL40-F | XR20V2170IL40-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR20V2170IL40-F | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | RS232; SPI; I2C | RS232; RS232 | RS232; SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 2.97V ~ 3.63V | Other | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |