Manufacturer: Exar Corporation
Win Source Part Number: 1119587-XRA1200PIG16
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
IC XPND 400KHZ I2C SMBUS 16TSSOP
Parallel I/O Port, 8 I/O, CMOS, PDSO16, 4.40 MM, ROHS COMPLIANT, TSSOP-16 Product overview: XRA1200PIG16TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200PIG16TR-F
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
IC XPND 400KHZ I2C SMBUS 16TSSOP
Interface - I/O Expanders 8 Bit I2C SMBus GPIO Expander
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1119587-XRA1200PIG16TR-F | XRA1200PIG16TR-F-ND | 749-XRA1200PIG16TR-F | XRA1200PIG16TR-F | XRA1200PIG16TR-F | XRA1200PIG16TR-F |
| Product Name | Interface - Interface - I/O Expanders - XRA1200PIG16TR-F | I/O Expanders | TSSOP Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders |
| Supply Voltage | Other; 1.65 V ~ 3.6 V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface |