USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)
USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)
USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 006062-USB3300-EZK-T
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0, OTG
Family Name: USB3300
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): USB3300-EZK;
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Microchip USB3300-EZK-TR USB Transceiver
Microchip USB3300-EZK-TR USB Transceiver
Microchip USB3300-EZK-TR USB Transceiver
IC CONTROLLER USB 32QFN
IC CONTROLLER USB 32QFN
USB Controller USB 2.0, OTG ULPI Interface 32-QFN (5x5)
USB HOST CTRL W/ULPI, USB2.0 OTG, VQFN32; USB IC Type:USB Host Controller; USB Standard:USB 2.0 OTG; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:VQFN; No. of Pins:32Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
USB Interface IC USB 2.0 PHY ULPI
IC CONTROLLER USB 32QFN
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3300-EZK-DKR-ND | 006062-USB3300-EZK-TR | 1779859P | 1779859 | USB3300-EZK-TR | USB3300-EZK-TR | USB3300-EZK-TR | 41AH8633 | USB3300-EZK-TR | USB3300-EZK-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3300-EZK-TR | USB Interface ICs | USB Interface ICs | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Host Ctrl W/ulpi, Usb2.0 Otg, Vqfn32; Usb Ic Type Microchip | USB Interface IC | Controllers |
| Technology | USB; ULPI | USB | USB | ULPI | USB; USB | ULPI | USB | ULPI | ||
| Device Type | Line / Bus Controller | Transceiver | Transceiver; Transceiver | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.3V; Other; 3.3 v | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.3V | Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |