Alternative Parts (Cross-Reference): Cross
Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3.3V, 5V
USB Hub Controller USB 2.0 USB Interface 48-TQFN (6x6)
USB Interface IC USB 2.0, 4-Port MTT Hub
IC HUB CONTROLLER USB 2.0 48QFN
IC HUB CONTROLLER USB 2.0 48QFN
USB Hub Controller USB 2.0 USB Interface 48-TQFN (6x6)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-2187-2-ND | XR22414CL48TR-F | XR22414CL48TR-F | XR22414CL48TR-F | XR22414CL48TR-F | |
| Product Name | Integrated Circuits (ICs) Interface Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.3V~ 5V | 3.6V | 5V; Other | 5V; Other; 3.3V, 5V | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |