MaxLinear, Inc. Interface - Interface - Controllers - XR28V384IM48-F XR28V384IM48-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119548-XR28V384IM48 -F Packaging: Tray Protocol: RS232, RS485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119548-XR28V384IM48 -F Packaging: Tray Protocol: RS232, RS485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - XR28V384IM48-F - 1119548-XR28V384IM48-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR28V384IM48-F
1119548-XR28V384IM48-F
Interface - Interface - Controllers - XR28V384IM48-F 1119548-XR28V384IM48-F
Manufacturer: Exar Corporation Win Source Part Number: 1119548-XR28V384IM48 -F Packaging: Tray Protocol: RS232, RS485 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119548-XR28V384IM48-F
Packaging: Tray
Protocol: RS232, RS485
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 1016-1973-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1016-1973-ND
Controllers 1016-1973-ND
RS232, RS485 Controller LPC Interface 48-TQFP (7x7)

RS232, RS485 Controller LPC Interface 48-TQFP (7x7)

Buy Now Datasheet
Controllers XR28V384IM48-F
IC QUAD UART W/FIFO 3.3V 48-TQFP

IC QUAD UART W/FIFO 3.3V 48-TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR28V384IM48-F
UART Interface IC XR28V384IM48-F
UART Interface IC 3.3V Quad LPC UART w/ 128-Byte FIFO

UART Interface IC 3.3V Quad LPC UART w/ 128-Byte FIFO

Buy Now Datasheet
Controllers - XR28V384IM48-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
XR28V384IM48-F
Controllers XR28V384IM48-F
RS232, RS485 Controller LPC Interface 48-TQFP (7x7)

RS232, RS485 Controller LPC Interface 48-TQFP (7x7)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
XR28V384IM48-F
Interface - Controllers XR28V384IM48-F
IC QUAD UART W/FIFO 3.3V 48-TQFP

IC QUAD UART W/FIFO 3.3V 48-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - XR28V384IM48-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
XR28V384IM48-F
Integrated Circuits (ICs) - Interface - Controllers XR28V384IM48-F
IC QUAD UART W/FIFO 3.3V 48-TQFP

IC QUAD UART W/FIFO 3.3V 48-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1119548-XR28V384IM48-F 1016-1973-ND XR28V384IM48-F XR28V384IM48-F XR28V384IM48-F XR28V384IM48-F XR28V384IM48-F
Product Name Interface - Interface - Controllers - XR28V384IM48-F Controllers Controllers UART Interface IC Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V 3.6V Other; 3.3V 3.3V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP QFP; 48-TQFP TQFP-48 QFP; TQFP; 48-TQFP QFP; 48-TQFP QFP; TQFP
Technology RS232; RS485; LPC RS232; RS485; LPC LPC LPC RS232; RS485; RS232, RS485
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1901015 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487MX/NOPB - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers