USB Hub Controller USB 2.0, USB 3.2 SMBus, SPI Interface 56-VQFN (7x7)
USB Hub Controller USB 2.0, USB 3.2 SMBus, SPI Interface 56-VQFN (7x7)
IC HUB CTLR USB 2PORT 56SQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB5742B-I/2G-ND | USB5742B-I/2G | USB5742B-I/2G |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; SPI; SMBus | SPI; SMBus; SMBus, SPI | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.08V ~ 1.32V, 3V ~ 3.6V | 3V; 3.6V; Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |