Manufacturer: Microchip Technology
Win Source Part Number: 844621-USB5744T-I/2G
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 3.0 USB Interface 56-SQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5744
Categories: Integrated Circuits (ICs)
Case / Package: 56-SQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: USB5744T-I/2GDKR, USB5744T-I/2G-ND, USB5744T-I/2GTR, USB5744T-I/2GCT
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
IC HUB CTLR USB 56VQFN
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging
IC HUB CTLR USB 56VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 844621-USB5744T-I/2G | USB5744T-I/2GDKR-ND | USB5744T-I/2G | USB5744T-I/2G | USB5744T-I/2G | USB5744T-I/2G | USB5744T-I/2G |
| Product Name | Interface - Interface - Controllers - USB5744T-I/2G | Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 56-SQFN (7x7) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | SQFN-56 | 56-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |