Win Source Part Number: 978776-USB2534-1080A
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: flexPWR™
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: USB2534-1080AEN-CT,U
Base Product Number: USB2534
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Interface IC 4-pt USB2.0 Hub Cntlr
IC USB 2.0 HUB CTLR 4PORT 36SQFN
IC USB 2.0 HUB CTLR 4PORT 36SQFN
IC USB 2.0 HUB CTLR 4PORT 36SQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 978776-USB2534-1080AEN-TR | USB2534-1080AEN-TR-ND | USB2534-1080AEN-TR | USB2534-1080AEN-TR | USB2534-1080AEN-TR | USB2534-1080AEN-TR | USB2534-1080AEN-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |