MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Controllers XR28V382IL32-F

Description
Win Source Part Number: 1105948-XR28V382IL32 -F Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 490 Protocol: RS232, RS485 Function: Controller Interface: LPC Current - Supply: 12mA Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): XR28V382IL32-FXR28V3 82IL32F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-1972 Base Product Number: XR28V382
Request a Quote Datasheet
Description
Win Source Part Number: 1105948-XR28V382IL32 -F Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 490 Protocol: RS232, RS485 Function: Controller Interface: LPC Current - Supply: 12mA Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): XR28V382IL32-FXR28V3 82IL32F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-1972 Base Product Number: XR28V382
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1105948-XR28V382IL32-F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1105948-XR28V382IL32-F
Integrated Circuits (ICs) - Interface - Controllers 1105948-XR28V382IL32-F
Win Source Part Number: 1105948-XR28V382IL32 -F Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 490 Protocol: RS232, RS485 Function: Controller Interface: LPC Current - Supply: 12mA Voltage - Supply: 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): XR28V382IL32-FXR28V3 82IL32F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-1972 Base Product Number: XR28V382

Win Source Part Number: 1105948-XR28V382IL32-F
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: RS232, RS485
Function: Controller
Interface: LPC
Current - Supply: 12mA
Voltage - Supply: 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): XR28V382IL32-FXR28V382IL32F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-1972
Base Product Number: XR28V382

Buy Now Datasheet
Controllers - 1016-1972-ND - DigiKey
Thief River Falls, MN, United States
Controllers
1016-1972-ND
Controllers 1016-1972-ND
RS232, RS485 Controller LPC Interface 32-QFN (5x5)

RS232, RS485 Controller LPC Interface 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
XR28V382IL32-F
UART Interface IC XR28V382IL32-F
UART Interface IC 3.3V Dual LPC UART w/ 128-Byte FIFO

UART Interface IC 3.3V Dual LPC UART w/ 128-Byte FIFO

Buy Now Datasheet
Controllers - XR28V382IL32-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
XR28V382IL32-F
Controllers XR28V382IL32-F
RS232, RS485 Controller LPC Interface 32-QFN (5x5)

RS232, RS485 Controller LPC Interface 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - XR28V382IL32-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
XR28V382IL32-F
Integrated Circuits (ICs) - Interface - Controllers XR28V382IL32-F
IC DUAL UART W/FIFO 3.3V 32-QFN

IC DUAL UART W/FIFO 3.3V 32-QFN

Supplier's Site
Interface - Controllers - XR28V382IL32-F - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
XR28V382IL32-F
Interface - Controllers XR28V382IL32-F
IC DUAL UART W/FIFO 3.3V 32-QFN

IC DUAL UART W/FIFO 3.3V 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1105948-XR28V382IL32-F 1016-1972-ND XR28V382IL32-F XR28V382IL32-F XR28V382IL32-F XR28V382IL32-F
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers UART Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V 3.3V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology RS232; RS485; LPC LPC RS232; RS485; RS232, RS485 LPC
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1922717 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GN,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details