Manufacturer: Microchip Technology
Win Source Part Number: 1116758-USB4604-1080
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: USB4604
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SQFN (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 1.8V, 3.3V
Alternative Parts (Cross-Reference): USB4604-1080HN; USB4604I-1080HN-TR; USB4604-1080HN-TR; USB4604I-1080HN;
Introduction Date: May 30, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC USB HUB/FLASH CTLR 48QFN
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
IC USB HUB/FLASH CTLR 48QFN
IC USB HUB/FLASH CTLR 48QFN
High Speed 4 Port Hub Controller USB 2.0 T/R 48-Pin SQFN EP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116758-USB4604-1080HN-TR | USB4604-1080HN-TR-ND | USB4604-1080HN-TR | USB4604-1080HN-TR | USB4604-1080HN-TR | USB4604-1080HN-TR | USB4604-1080HN-TR | 536-USB4604-1080HN-TR |
| Product Name | Interface - Interface - Controllers - USB4604-1080HN-TR | Controllers | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | High Speed 4 Port Hub Controller USB 2.0 T/R 48-Pin SQFN EP |
| Supply Voltage | Other; 1.8V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | Other; 1.8V, 3.3V | Other; 1.2V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 48-SQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | QFN-48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB |