Win Source Part Number: 1354356-USB5734T-I/M
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: USB5734
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Hub Controller
Voltage - Supply: 1.2V, 3.3V
Protocol: USB
Interface: I²C, SPI, UART
Standards: USB 3.0
USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
IC HUB CTLR USB 64QFN
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging
IC HUB CTLR USB 64QFN
USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1354356-USB5734T-I/MR | USB5734T-I/MR-ND | USB5734T-I/MR | USB5734T-I/MR | USB5734T-I/MR | USB5734T-I/MR | USB5734T-I/MR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.2V~ 3.3V | 1.2V; 3.3V | Other; 1.2V, 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI, UART | USB; USB | SPI; I2C; I²C, SPI, UART | SPI; I2C; I²C, SPI, UART |