USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: USB2514
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
USB Interface IC USB 2.0 HIGH SPEED 4 PORT HUB CONTR
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2514I-AEZG-TR-ND | USB2514I-AEZG-TR | USB2514I-AEZG-TR | USB2514I-AEZG-TR | USB2514I-AEZG-TR | |
| Product Name | Controllers | Integrated Circuits (ICs) Interface Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |