Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7252T/KDX

Description
Win Source Part Number: 1342817-USB7252T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342817-USB7252T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342817-USB7252T/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342817-USB7252T/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342817-USB7252T/KDX
Win Source Part Number: 1342817-USB7252T/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tape & Reel Standard Package: 2,500 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete

Win Source Part Number: 1342817-USB7252T/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI, USB
Standards: USB 3.1
Voltage - Supply: 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7252
Product Status: Obsolete

Buy Now Datasheet
Controllers - 150-USB7252T/KDXTR-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7252T/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7252T/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7252T/KDX
USB3.1 GEN2 HUB WITH PD

USB3.1 GEN2 HUB WITH PD

Supplier's Site
Controllers - USB7252T/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7252T/KDX
Controllers USB7252T/KDX
USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB7252T/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7252T/KDX
Interface - Controllers USB7252T/KDX
USB3.1 GEN2 HUB WITH PD

USB3.1 GEN2 HUB WITH PD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342817-USB7252T/KDX 150-USB7252T/KDXTR-ND USB7252T/KDX USB7252T/KDX USB7252T/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI; I2C USB; USB USB; SPI; I2C; I²C, SPI, USB USB; SPI; I2C; I²C, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291751 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9944KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 1906983 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details