Manufacturer: Microchip Technology
Win Source Part Number: 115334-USB2517I-JZX-
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 130mA
Alternative Parts (Cross-Reference): USB2517I-JZX;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
USB Controller USB 2.0 USB Interface 64-QFN (9x9)
USB Controller USB 2.0 USB Interface 64-QFN (9x9)
USB Controller USB 2.0 USB Interface 64-QFN (9x9)
IC USB 2.0 7PORT HUB CTLR 64QFN
IC USB 2.0 7PORT HUB CTLR 64QFN
USB HUB CONTROLLER, USB 2.0, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes
USB Controller USB 2.0 USB Interface 64-QFN (9x9)
Controller USB QFN-64-EP(9x9) USB ICs ROHS
USB Interface IC USB 2.0,7 PORT HUB CONTROLLER
IC USB 2.0 7PORT HUB CTLR 64QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 115334-USB2517I-JZX-TR | USB2517I-JZX-CT-ND | USB2517I-JZX-TR | USB2517I-JZX-TR | 41AH8632 | USB2517I-JZX-TR | USB2517I-JZX-TR | USB2517I-JZX-TR | USB2517I-JZX-TR |
| Product Name | Interface - Interface - Controllers - USB2517I-JZX-TR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Hub Controller, Usb 2.0, Qfn-64; Usb Ic Type Microchip | Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | USB Interface IC | Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V~3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN | 64-VFQFN Exposed Pad | QFNL | 64-VFQFN Exposed Pad | ||
| Technology | USB | USB; USB | USB; USB | USB | USB; USB | USB | USB; USB |