IC HUB CTLR USB 3.0 64QFN
IC HUB CTLR USB 3.0 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
USB Interface IC 4-Port Super Speed USB3 Hub Controller
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5534BI5000JZXTR | USB5534BI5000JZXTR | USB5534BI5000JZXTR | USB5534BI5000JZXTR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB; USB | USB; USB | USB; USB | |
| Device Type | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3.3V; Other | 3.3V; Other; 1.25V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |