Manufacturer: MaxLinear, Inc.
Win Source Part Number: 712957-XR21B1421IL28
Packaging: Tray
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Supply Current: 13mA
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
I/O Controller Interface IC 1 CH FS USB UART with HID
IC UART BRIDGE TO USB 1CH 28-QFN
IC UART BRIDGE TO USB 1CH 28-QFN
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
IC UART BRIDGE TO USB 1CH 28-QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 712957-XR21B1421IL28-F | 1016-2060-ND | XR21B1421IL28-F | XR21B1421IL28-F | XR21B1421IL28-F | XR21B1421IL28-F | XR21B1421IL28-F |
| Product Name | Interface - Interface - Controllers - XR21B1421IL28-F | Controllers | I/O Controller Interface IC | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; UART | UART | UART | UART | USB; USB |