Manufacturer: Exar Corporation
Win Source Part Number: 1282260-XR20M1280IL2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Operating Supply Voltage: 1.62 V ~ 3.63 V
Protocol: RS485
Function: Controller
Interface: I2C, SPI
Family Name: XR20M1280
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 24-QFN-EP (4x4)
Alternative Parts (Cross-Reference): XR20M1280IL24TR-F;
Introduction Date: December 08, 1999
ECCN: 5A991
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RS485 Controller I²C, SPI Interface 24-QFN (4x4)
IC UART I2C/SPI 128 BYTE 24QFN
IC UART I2C/SPI 128 BYTE 24QFN
RS485 Controller I²C, SPI Interface 24-QFN (4x4)
UART Interface IC 1Ch 12C/SPI UART w/ Lvl Shftrs & 4 GPIOs
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282260-XR20M1280IL24-F | 1016-1379-ND | XR20M1280IL24-F | XR20M1280IL24-F | XR20M1280IL24-F | XR20M1280IL24-F |
| Product Name | Interface - Interface - Controllers - XR20M1280IL24-F | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | UART Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.62 V ~ 3.63 V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | RS485; SPI; I2C | SPI; I2C; I²C, SPI | RS485; RS485 | SPI; I2C; I²C, SPI |