Manufacturer: Microchip Technology
Win Source Part Number: 938356-USB3613-1080X
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 2.0 USB Interface 30-WLCSP (2.90x2.50)
Package: 30-UFBGA, WLCSP
Package: Reel - TR
Family Name: USB3613
Categories: Integrated Circuits (ICs)
Case / Package: 30-WLCSP (2.90x2.50)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC HB CTLR USB 2.0 30WLCSP
USB Interface IC USB 2.0 HiI-Speed 3 Port Hub Control
USB Hub Controller USB 2.0 USB Interface 30-WLCSP (2.90x2.50)
IC HB CTLR USB 2.0 30WLCSP
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938356-USB3613-1080XY-TR | USB3613-1080XY-TR | USB3613-1080XY-TR | USB3613-1080XY-TR | USB3613-1080XY-TR |
| Product Name | Interface - Interface - Controllers - USB3613-1080XY-TR | Interface - Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 30-WLCSP (2.90x2.50) | 30-UFBGA, WLCSP | WLCSOP-30 | BGA; CSP; 30-UFBGA, WLCSP | BGA |
| Technology | USB; USB | USB; USB | USB; USB |