USB Hub Controller USB 2.0 USB Interface 25-WLCSP
USB Hub Controller USB 2.0 USB Interface 25-WLCSP
USB Hub Controller USB 2.0 USB Interface 25-WLCSP
Manufacturer: Microchip Technology
Win Source Part Number: 087524-USB3803CI-1-G
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP
Purpose: Hub Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CONTROLLER USB 25WLCSP
USB Hub Controller USB 2.0 USB Interface 25-WLCSP
IC CONTROLLER USB 25WLCSP
IC CONTROLLER USB 25WLCSP
USB Interface IC ULTRA SMALL USB 2.0 3 PORT HUB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3803CI-1-GL-TR-ND | 087524-USB3803CI-1-GL-TR | USB3803CI-1-GL-TR | USB3803CI-1-GL-TR | USB3803CI-1-GL-TR | USB3803CI-1-GL-TR | USB3803CI-1-GL-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB3803CI-1-GL-TR | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 25-UFBGA, WLCSP | 25-WLCSP | BGA | BGA; CSP; 25-UFBGA, WLCSP | 25-UFBGA, WLCSP | 25-UFBGA, WLCSP |