USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 804789-USB3503T/ML
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: USB3503
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Hub Controller USB 2.0 USB Interface 32-SQFN (5x5)
IC HUB CTLR USB 2.0 HSIC 32QFN
IC HUB CTLR USB 2.0 HSIC 32QFN
USB Interface IC USB 2.0 Hub Cntrllr
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB3503T/ML-ND | 804789-USB3503T/ML | USB3503T/ML | USB3503T/ML | USB3503T/ML | USB3503T/ML | USB3503T/ML |
| Product Name | Controllers | Interface - Interface - Controllers - USB3503T/ML | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | SQFN-32 |