MaxLinear, Inc. Controllers XR21B1420IL28TR-F

Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - XR21B1420IL28TR-F-ND - DigiKey
Thief River Falls, MN, United States
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1383899-XR21B1420IL28TR-F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1383899-XR21B1420IL28TR-F
Integrated Circuits (ICs) - Interface - Controllers 1383899-XR21B1420IL28TR-F
Win Source Part Number: 1383899-XR21B1420IL2 8TR-F Category: Integrated Circuits (ICs)>Interface>Cont rollers Package: Tape & Reel (TR) Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 15mA Standards: USB 2.0 Voltage - Supply: 3V ~ 5.25V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: MaxLinear Inc Base Product Number: XR21B1420 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs

Win Source Part Number: 1383899-XR21B1420IL28TR-F
Category: Integrated Circuits (ICs)>Interface>Controllers
Package: Tape & Reel (TR)
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 15mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 5.25V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: MaxLinear Inc
Base Product Number: XR21B1420
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs

Buy Now Datasheet
Controllers - XR21B1420IL28TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

Buy Now Datasheet
USB Interface IC - XR21B1420IL28TR-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
XR21B1420IL28TR-F
USB Interface IC XR21B1420IL28TR-F
USB Interface IC 1 CH FS USB UART 512 Byte TX/RX FIFOs

USB Interface IC 1 CH FS USB UART 512 Byte TX/RX FIFOs

Buy Now Datasheet
Interface - Controllers - XR21B1420IL28TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
XR21B1420IL28TR-F
Interface - Controllers XR21B1420IL28TR-F
IC UART TXRX 512B 1CH 28QFN

IC UART TXRX 512B 1CH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - XR21B1420IL28TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
XR21B1420IL28TR-F
Integrated Circuits (ICs) - Interface - Controllers XR21B1420IL28TR-F
IC UART TXRX 512B 1CH 28QFN

IC UART TXRX 512B 1CH 28QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR21B1420IL28TR-F-ND 1383899-XR21B1420IL28TR-F XR21B1420IL28TR-F XR21B1420IL28TR-F XR21B1420IL28TR-F XR21B1420IL28TR-F
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; UART UART UART USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 5.25V Other; 3V ~ 5.25V Other; 3V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details