Win Source Part Number: 1342823-USB7252CT/KD
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Microchip Technology
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
IC USB3.1 GEN2 HUB TYPE C
IC USB3.1 GEN2 HUB TYPE C
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342823-USB7252CT/KDX | 150-USB7252CT/KDXTR-ND | USB7252CT/KDX | USB7252CT/KDX | USB7252CT/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.09V ~ 1.21V~ 3V ~ 3.6V | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB; SPI; I2C; SMBus | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; USB |