Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7206-I/KDX

Description
Win Source Part Number: 1342811-USB7206-I/KD X Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.09V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: USB7206 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342811-USB7206-I/KD X Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.09V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: USB7206 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342811-USB7206-I/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342811-USB7206-I/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342811-USB7206-I/KDX
Win Source Part Number: 1342811-USB7206-I/KD X Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI Standards: USB 3.1 Voltage - Supply: 1.09V ~ 3.6V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: USB7206 Product Status: Obsolete

Win Source Part Number: 1342811-USB7206-I/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI
Standards: USB 3.1
Voltage - Supply: 1.09V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB7206
Product Status: Obsolete

Buy Now Datasheet
Controllers - 150-USB7206-I/KDX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
Interface - Controllers - USB7206-I/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7206-I/KDX
Interface - Controllers USB7206-I/KDX
USB3.1 GEN2 HUB_NO PD_NO TYPE C

USB3.1 GEN2 HUB_NO PD_NO TYPE C

Supplier's Site Datasheet
Controllers - USB7206-I/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7206-I/KDX
Controllers USB7206-I/KDX
USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)

Buy Now Datasheet
USB Interface IC - USB7206-I/KDX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB7206-I/KDX
USB Interface IC USB7206-I/KDX
USB Interface IC 100 VQFN 12X12X0.9mm TRAY

USB Interface IC 100 VQFN 12X12X0.9mm TRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7206-I/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7206-I/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7206-I/KDX
USB3.1 GEN2 HUB_NO PD_NO TYPE C

USB3.1 GEN2 HUB_NO PD_NO TYPE C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342811-USB7206-I/KDX 150-USB7206-I/KDX-ND USB7206-I/KDX USB7206-I/KDX USB7206-I/KDX USB7206-I/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.09V ~ 3.6V Other; 1.09V ~ 3.6V 3.6V; Other; 1.09V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI; I2C SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261045-SI2457-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details