Manufacturer: Microchip Technology
Win Source Part Number: 043526-USB5534-JZX
Packaging: Tray
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-QFN (9x9)
Purpose: Hub Controller
Alternative Parts (Cross-Reference): CYUSB3324-88LTXC; USB5537-AKZE; USB5534-JZX; USB5537-AKZE-TR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC CONTROLLER USB 64QFN
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC CONTROLLER USB 64QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043526-USB5534-JZX | USB5534-JZX-ND | USB5534-JZX | USB5534-JZX | USB5534-JZX |
| Product Name | Interface - Interface - Controllers - USB5534-JZX | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |