FTDI Chip Controllers VNC2-48Q1C-REEL

Description
USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)
Request a Quote Datasheet
Description
USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - VNC2-48Q1C-REEL-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)

USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
VNC2-48Q1C-REEL
Interface - Controllers VNC2-48Q1C-REEL
USB VINCULUM-II HOST/DEVICE CONT

USB VINCULUM-II HOST/DEVICE CONT

Supplier's Site Datasheet
Controllers - VNC2-48Q1C-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
VNC2-48Q1C-REEL
Controllers VNC2-48Q1C-REEL
USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)

USB Controller USB 2.0 SPI, UART Interface 48-QFN (8x8)

Buy Now Datasheet
USB Interface IC - VNC2-48Q1C-REEL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
VNC2-48Q1C-REEL
USB Interface IC VNC2-48Q1C-REEL
USB Interface IC VNC2 Dual USB Host Controller

USB Interface IC VNC2 Dual USB Host Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - VNC2-48Q1C-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
VNC2-48Q1C-REEL
Integrated Circuits (ICs) - Interface - Controllers VNC2-48Q1C-REEL
USB VINCULUM-II HOST/DEVICE CONT

USB VINCULUM-II HOST/DEVICE CONT

Supplier's Site
Controller, Usb, Vinculum Ii, 48Qfn; Usb Ic Type Ftdi - 05AC9623 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Usb, Vinculum Ii, 48Qfn; Usb Ic Type Ftdi
05AC9623
Controller, Usb, Vinculum Ii, 48Qfn; Usb Ic Type Ftdi 05AC9623
CONTROLLER, USB, VINCULUM II, 48QFN; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:1Mbps; RoHS Compliant: Yes

CONTROLLER, USB, VINCULUM II, 48QFN; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:1Mbps; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number VNC2-48Q1C-REEL-ND VNC2-48Q1C-REEL VNC2-48Q1C-REEL VNC2-48Q1C-REEL VNC2-48Q1C-REEL 05AC9623
Product Name Controllers Interface - Controllers Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Controller, Usb, Vinculum Ii, 48Qfn; Usb Ic Type Ftdi
Technology USB; SPI SPI; SPI, UART SPI; SPI, UART USB; USB USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other Other; 1.62V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Controllers - CY7C68300A-56PVC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers
 - 74ABT126PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details