USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904063-XR22414CV48TR
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
Package: Reel - TR
Package: 48-TQFP
Family Name: XR22414
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-2188-2, 1016-2188-1, XR22414CV48TR-F-ND, 1016-2188-6
USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
IC HUB CONTROLLER USB 2.0 48LQFP
IC HUB CONTROLLER USB 2.0 48LQFP
USB Interface IC USB 2.0, 4-Port MTT Hub
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-2188-2-ND | 904063-XR22414CV48TR-F | XR22414CV48TR-F | XR22414CV48TR-F | XR22414CV48TR-F | XR22414CV48TR-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR22414CV48TR-F | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | 5V; Other; 3.3V, 5V | 5V; Other | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |