Win Source Part Number: 1261676-USB5537B-607
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 1.25V, 3.3V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB5537
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
IC HUB CTLR USB 72VQFN
IC HUB CTLR USB 72VQFN
USB HUB CONTROLLER, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port; RoHS Compliant: Yes
USB Interface IC 7/4-Port Super Speed Hi-Speed Hub Cont
IC HUB CTLR USB 72VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261676-USB5537B-6070AKZE | USB5537B-6070AKZE-ND | USB5537B-6070AKZE | USB5537B-6070AKZE | USB5537B-6070AKZE | 02AH4787 | USB5537B-6070AKZE | USB5537B-6070AKZE |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, 0 To 70Deg C; Usb Ic Type Microchip | USB Interface IC | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 1.25V~ 3.3V | 3.3V | 3.3V; Other; 1.25V, 3.3V | Other; 1.25V, 3.3V | 3.3V; Other | Other; 3V | 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB |