IC XPNDR 26MHZ SPI 16TSSOP Product overview: XRA1402IG16-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 26MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1402IG16-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802948-XRA1402IG16-F
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Interface: SPI
Number of I/O: 8
Part Status: Obsolete (End Of Life)
Interrupt Output: Yes
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 26MHz
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
I/O Expander 8 SPI 26MHz 16-TSSOP
I/O Expander 8 SPI 26 MHz 16-TSSOP
IC I/O EXPANDER SPI 8B 16TSSOP
IC XPNDR 26MHZ SPI 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-XRA1402IG16-F | 802948-XRA1402IG16-F | 1016-1721-5-ND | XRA1402IG16-F | XRA1402IG16-F | XRA1402IG16-F |
| Product Name | 26MHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - XRA1402IG16-F | I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |