USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6)
IC UART TXRX 512B 2CH 40QFN
IC UART TXRX 512B 2CH 40QFN
USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR21B1422IL40TR-F-ND | XR21B1422IL40TR-F | XR21B1422IL40TR-F | XR21B1422IL40TR-F |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB; UART | USB; USB | UART | UART |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 3V ~ 5.25V | Other | Other; 3V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |