The USB7206C/KDX is a 6-port USB 3.2 Gen 2 controller hub designed for various applications, including standalone USB hubs, laptop docks, and PC motherboards. It features five standard USB 3.2 Gen 2 downstream ports and one USB 2.0 downstream port, supporting data rates of up to 10 Gbps. The device includes an internal hub feature controller that enables USB to I²C, SPI, I¬=S, and GPIO bridging, as well as USB link power management (LPM) support. This controller supports USB-IF Battery Charger revision 1.2 on all downstream ports, allowing for efficient charging of battery-powered devices. It is equipped with a microcontroller that manages I/Os and VBUS signals, along with 96kB RAM and 256kB ROM. The USB7206C/KDX is available in a 100-pin VQFN package and is compliant with RoHS standards. It operates across commercial and industrial temperature ranges, making it suitable for a variety of environments. Additional features include programmable firmware image updates via an external SPI memory device, enhanced OEM configuration options, and compatibility with major operating systems such as Microsoft Windows, Apple OS X, and Linux. The device is optimized for low-power operation and low thermal dissipation, making it a versatile choice for engineers looking to implement USB connectivity solutions.
Win Source Part Number: 1342824-USB7206C/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: GPIO, I²C, I²S, SPI, SMBus, USB
Standards: USB 2.0, USB 3.1
Voltage - Supply: 1.09V ~ 1.21V, 3V ~ 3.6V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
IC USB3.1 GEN2 HUB TYPE C
IC USB3.1 GEN2 HUB TYPE C
USB HUB CONTROLLER, 6 PORT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC USB3.1 GEN2 HUB TYPE C
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342824-USB7206C/KDX | 150-USB7206C/KDX-ND | USB7206C/KDX | USB7206C/KDX | USB7206C/KDX | 64AJ4786 | USB7206C/KDX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Interface - Controllers | Usb Hub Controller, 6 Port, 0 To 70Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.09V ~ 1.21V~ 3V ~ 3.6V | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other; 1.09V ~ 1.21V, 3V ~ 3.6V | Other; 1.09V ~ 1.21V, 3V ~ 3.6V | 3V; 3.6V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB; SPI; I2C; SMBus | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB; SPI; I2C; SMBus; GPIO, I²C, I²S, SPI, SMBus, USB | USB | USB; USB |