USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 1278337-USB4624I-108
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: USB4624
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V
IC HUB CTLR USB 2.0 48QFN
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
IC HUB CTLR USB 2.0 48QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB4624I-1080HN-ND | 1278337-USB4624I-1080HN | USB4624I-1080HN | USB4624I-1080HN | USB4624I-1080HN | USB4624I-1080HN |
| Product Name | Controllers | Interface - Interface - Controllers - USB4624I-1080HN | Interface - Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |