Manufacturer: MaxLinear Inc
Win Source Part Number: 904065-XR28V384IM48T
Operating Temperature Range: -40°C ~ 85°C
Features: RS232, RS485 Controller - LPC Interface 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Family Name: XR28V384
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
RS232, RS485 Controller LPC Interface 48-TQFP (7x7)
IC QUAD UART W/FIFO 3.3V 48-TQFP
RS232, RS485 Controller LPC Interface 48-TQFP (7x7)
IC QUAD UART W/FIFO 3.3V 48-TQFP
UART Interface IC 4 Ch. LPC UART
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 904065-XR28V384IM48TR-F | XR28V384IM48TR-F-ND | XR28V384IM48TR-F | XR28V384IM48TR-F | XR28V384IM48TR-F | XR28V384IM48TR-F |
| Product Name | Interface - Interface - Controllers - XR28V384IM48TR-F | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | UART Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | QFP; TQFP | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | |
| Technology | RS232; RS485; LPC | RS232; RS485; RS232, RS485 | LPC | LPC |