MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1200IL16TR-F XRA1200IL16TR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119585-XRA1200IL16T R-F Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119585-XRA1200IL16T R-F Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1200IL16TR-F - 1119585-XRA1200IL16TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1200IL16TR-F
1119585-XRA1200IL16TR-F
Interface - Interface - I/O Expanders - XRA1200IL16TR-F 1119585-XRA1200IL16TR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119585-XRA1200IL16T R-F Output Type: Open Drain Number of I/O: 8 Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119585-XRA1200IL16TR-F
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-XRA1200IL16TR-F
400KHZ Interface Transceiver IC 749-XRA1200IL16TR-F
IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1200IL16TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200IL16TR-F can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C SMBUS 16QFN Product overview: XRA1200IL16TR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1200IL16TR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - XRA1200IL16TR-F-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
XRA1200IL16TR-F-ND
I/O Expanders XRA1200IL16TR-F-ND
I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400kHz 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - XRA1200IL16TR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
XRA1200IL16TR-F
Integrated Circuits (ICs) - Interface - I-O Expanders XRA1200IL16TR-F
IC XPNDR 400KHZ I2C SMBUS 16QFN

IC XPNDR 400KHZ I2C SMBUS 16QFN

Supplier's Site
I/O Expanders - XRA1200IL16TR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
XRA1200IL16TR-F
I/O Expanders XRA1200IL16TR-F
I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

I/O Expander 8 I²C, SMBus 400 kHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1119585-XRA1200IL16TR-F 749-XRA1200IL16TR-F XRA1200IL16TR-F-ND XRA1200IL16TR-F XRA1200IL16TR-F
Product Name Interface - Interface - I/O Expanders - XRA1200IL16TR-F 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Supply Voltage Other; 1.65 V ~ 3.6 V Other; 1.65V ~ 3.6V Other; 1.65V ~ 3.6V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Package Type Tape & Reel (TR) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1907437 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details