Manufacturer: Microchip Technology
Win Source Part Number: 851806-USB2534I-1080
Series: flexPWR™
Features: Interface
Package: Tray
Family Name: USB2534
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Microchip USB2534I-1080AEN Controller IC
Microchip USB2534I-1080AEN Controller IC
Microchip USB2534I-1080AEN Controller IC
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, SQFN, 36 RoHS Compliant: Yes
IC USB 2.0 HUB CTLR 4PORT 36SQFN
IC USB 2.0 HUB CTLR 4PORT 36SQFN
IC USB 2.0 HUB CTLR 4PORT 36SQFN
USB Interface IC 4-pt USB2.0 Hub Cntl Industrial Temp
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851806-USB2534I-1080AEN | USB2534I-1080AEN-ND | 8104043P | 8104043 | 51X1811 | USB2534I-1080AEN | USB2534I-1080AEN | USB2534I-1080AEN | USB2534I-1080AEN | USB2534I-1080AEN |
| Product Name | Interface - Interface - Controllers - USB2534I-1080AEN | Controllers | USB Interface ICs | USB Interface ICs | Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Sqfn, 36 Rohs Compliant Microchip | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||||
| Technology | USB | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 36-VFQFN Exposed Pad | QFNL; Sqfn | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-36 | 36-VFQFN Exposed Pad |