NXP Semiconductors Controllers USB2SERA11CFK

Description
USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB2SERA11CFK-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB2SERA11CFK-ND
Controllers USB2SERA11CFK-ND
USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - USB2SERA11CFK - 1116750-USB2SERA11CFK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2SERA11CFK
1116750-USB2SERA11CFK
Interface - Interface - Controllers - USB2SERA11CFK 1116750-USB2SERA11CFK
Manufacturer: NXP Win Source Part Number: 1116750-USB2SERA11CF K Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x5) Purpose: Bridge, USB to UART Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1116750-USB2SERA11CFK
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - USB2SERA11CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2SERA11CFK
Controllers USB2SERA11CFK
USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 24-HVQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2SERA11CFK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2SERA11CFK
Integrated Circuits (ICs) - Interface - Controllers USB2SERA11CFK
IC MCU USB TO SER BRIDGE 24QFN

IC MCU USB TO SER BRIDGE 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB2SERA11CFK-ND 1116750-USB2SERA11CFK USB2SERA11CFK USB2SERA11CFK
Product Name Controllers Interface - Interface - Controllers - USB2SERA11CFK Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; UART UART USB; USB
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DW - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG-QJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Telecom - SI3215-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers