XDPS2201 - Hybrid flyback controller for ultrahigh power density designs
Win Source Part Number: 1372141-XDPS2201XUMA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14
Base Product Number: XDPS2201
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Enable, Soft Start
Voltage - Supply (Vcc/Vdd): 11V ~ 24V
Topology: Flyback
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 6
Clock Sync: No
XDP DIGITAL POWER HYBRID FLYBACK
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XDPS2201XUMA1 | 1372141-XDPS2201XUMA1 | XDPS2201XUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | |
| Features | RoHS |