RS485 Controller I²C, SPI Interface 28-TSSOP
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282259-XR20M1172IG2
Packaging: Tube
Protocol: RS485
Function: Controller
Interface: I2C, SPI
Supply Current: 500μA
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.62V ~ 3.63V
IC UART FIFO I2C/SPI 64B 28TSSOP
IC UART FIFO I2C/SPI 64B 28TSSOP
RS485 Controller I²C, SPI Interface 28-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR20M1172IG28-ND | 1282259-XR20M1172IG28 | XR20M1172IG28 | XR20M1172IG28 | XR20M1172IG28 |
| Product Name | Controllers | Interface - Interface - Controllers - XR20M1172IG28 | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | RS485; SPI; I2C | SPI; I2C; I²C, SPI | RS485; RS485 | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | Other; 1.62V ~ 3.63V |